Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12M80B APT12M80B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146612-APT12M80B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Family Name: APT12M80B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2470pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 335W (Tc) Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IXFH12N80P; STW9NC80Z; STW9N80K5; Introduction Date: November 15, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146612-APT12M80B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Family Name: APT12M80B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2470pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 335W (Tc) Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IXFH12N80P; STW9NC80Z; STW9N80K5; Introduction Date: November 15, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12M80B - 1146612-APT12M80B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12M80B
1146612-APT12M80B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12M80B 1146612-APT12M80B
Manufacturer: Microsemi Corporation Win Source Part Number: 1146612-APT12M80B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 13A (Tc) Family Name: APT12M80B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2470pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 335W (Tc) Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IXFH12N80P; STW9NC80Z; STW9N80K5; Introduction Date: November 15, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146612-APT12M80B
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Family Name: APT12M80B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2470pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 335W (Tc)
Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): IXFH12N80P; STW9NC80Z; STW9N80K5;
Introduction Date: November 15, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146612-APT12M80B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12M80B
PD 335000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
9 suppliers