Microsemi Corp. MOSFET APT10078BLLG

Description
MOSFET FG, MOSFET, 1000V, TO-247, RoHS
Description
MOSFET FG, MOSFET, 1000V, TO-247, RoHS
Datasheet
Datasheet Summary
Powered by GS/AI

The APT10078BLLG is an N-channel enhancement mode power MOSFET designed for high-voltage switching applications, featuring a 1000V drain-source voltage rating and a continuous drain current of 14A at 25°C. It is packaged in a TO-247 case with a maximum power dissipation of 403W and a junction-to-case thermal impedance of 0.31°C/W. The device has a typical on-state resistance of 0.780Ω at 10V gate-source voltage and 7A drain current, with a gate threshold voltage ranging from 3 to 5V. It meets RoHS standards and is suitable for applications requiring low conduction and switching losses, with a repetitive avalanche energy rating of 30mJ and single-pulse avalanche energy of 1300mJ. The operating junction temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The APT10078BLLG is an N-channel enhancement mode power MOSFET designed for high-voltage switching applications, featuring a 1000V drain-source voltage rating and a continuous drain current of 14A at 25°C. It is packaged in a TO-247 case with a maximum power dissipation of 403W and a junction-to-case thermal impedance of 0.31°C/W. The device has a typical on-state resistance of 0.780Ω at 10V gate-source voltage and 7A drain current, with a gate threshold voltage ranging from 3 to 5V. It meets RoHS standards and is suitable for applications requiring low conduction and switching losses, with a repetitive avalanche energy rating of 30mJ and single-pulse avalanche energy of 1300mJ. The operating junction temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 1000V, TO-247, RoHS

MOSFET FG, MOSFET, 1000V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT10078BLLG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BUK4D60-30H - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 8300 milliamps
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
MOSFETs - 1221469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
View Details