Manufacturer: Microsemi Corporation
Win Source Part Number: 768657-APT10035LLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Family Name: APT10035LLLG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 186nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5185pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 690W (Tc)
Rds On (Maximum) @ Id, Vgs: 350 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): IXFK30N100Q2SN; STW22N95K5; STWA20N95K5; STW20N90K5;
Introduction Date: March 16, 1997
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MOSFET FG, MOSFET,1000V, TO-264, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 768657-APT10035LLLG | APT10035LLLG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10035LLLG | MOSFET |
| PD | 690000 milliwatts |