Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6051 2N6051

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124040-2N6051 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124040-2N6051 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6051 - 1124040-2N6051 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6051
1124040-2N6051
TRANSISTORS - Transistors (BJT) - Single - 2N6051 1124040-2N6051
Manufacturer: Microsemi Corporation Win Source Part Number: 1124040-2N6051 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124040-2N6051
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Sheung Wan, Hong Kong
Darlington Transistors
2N6051
Darlington Transistors 2N6051
Darlington Transistors Power BJT

Darlington Transistors Power BJT

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Darlington Transistors
Product Number 1124040-2N6051 2N6051
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6051 Darlington Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers