Microsemi Corp. Bipolar Transistors - BJT 2N5003

Description
Bipolar Transistors - BJT Power BJT
Description
Bipolar Transistors - BJT Power BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5003 is a PNP silicon power transistor designed for fast switching applications, rated for a continuous collector current of 5.0 A, a collector-emitter voltage of 80 V, and a collector-base voltage of 100 V. It is housed in a TO-59 isolated package with a 180-degree lead orientation. The transistor has a thermal resistance junction-to-case of 3.0 °C/W and a maximum junction temperature of +200 °C. It is military qualified to JAN, JANTX, and JANTXV levels per MIL-PRF-19500/535, with ESD protection rated Class 3B per MIL-STD-750 Method 1020. Switching times include a 0.5 µs turn-on time and 0.5 µs fall time. The current gain (hFE) ranges from 20 to 90 depending on operating conditions.

Datasheet Summary
Powered by GS/AI

The 2N5003 is a PNP silicon power transistor designed for fast switching applications, rated for a continuous collector current of 5.0 A, a collector-emitter voltage of 80 V, and a collector-base voltage of 100 V. It is housed in a TO-59 isolated package with a 180-degree lead orientation. The transistor has a thermal resistance junction-to-case of 3.0 °C/W and a maximum junction temperature of +200 °C. It is military qualified to JAN, JANTX, and JANTXV levels per MIL-PRF-19500/535, with ESD protection rated Class 3B per MIL-STD-750 Method 1020. Switching times include a 0.5 µs turn-on time and 0.5 µs fall time. The current gain (hFE) ranges from 20 to 90 depending on operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5003
Bipolar Transistors - BJT 2N5003
Bipolar Transistors - BJT Power BJT

Bipolar Transistors - BJT Power BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5003
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data