Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3724L 2N3724L

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762212-2N3724L Series: * Packaging: Bulk Mounting Style: Through Hole Package: TO-205AA, TO-5-3 Metal Can Family Name: 2N3724L Categories: Discrete Semiconductor Products Manufacturer Package: TO-5 Alternative Parts (Cross-Reference): BC141; 2N696; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762212-2N3724L Series: * Packaging: Bulk Mounting Style: Through Hole Package: TO-205AA, TO-5-3 Metal Can Family Name: 2N3724L Categories: Discrete Semiconductor Products Manufacturer Package: TO-5 Alternative Parts (Cross-Reference): BC141; 2N696; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3724L - 762212-2N3724L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3724L
762212-2N3724L
TRANSISTORS - Transistors (BJT) - Single - 2N3724L 762212-2N3724L
Manufacturer: Microsemi Corporation Win Source Part Number: 762212-2N3724L Series: * Packaging: Bulk Mounting Style: Through Hole Package: TO-205AA, TO-5-3 Metal Can Family Name: 2N3724L Categories: Discrete Semiconductor Products Manufacturer Package: TO-5 Alternative Parts (Cross-Reference): BC141; 2N696; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 762212-2N3724L
Series: *
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-205AA, TO-5-3 Metal Can
Family Name: 2N3724L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-5
Alternative Parts (Cross-Reference): BC141; 2N696; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762212-2N3724L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3724L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers