Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - 2N3486 2N3486

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123727-2N3486 Packaging: Bulk Mounting Style: Through Hole Categories: Discrete Semiconductor Products Supplier Device Package: TO-46 Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123727-2N3486 Packaging: Bulk Mounting Style: Through Hole Categories: Discrete Semiconductor Products Supplier Device Package: TO-46 Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3486 - 1123727-2N3486 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3486
1123727-2N3486
TRANSISTORS - Transistors (BJT) - Single - 2N3486 1123727-2N3486
Manufacturer: Microsemi Corporation Win Source Part Number: 1123727-2N3486 Packaging: Bulk Mounting Style: Through Hole Categories: Discrete Semiconductor Products Supplier Device Package: TO-46 Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-206AB, TO-46-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123727-2N3486
Packaging: Bulk
Mounting Style: Through Hole
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-46
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3486
Bipolar Transistors - BJT 2N3486
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 1123727-2N3486 2N3486
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3486 Bipolar Transistors - BJT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602AQL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1694139 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC858A - BC858A - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details