Microsemi Corp. Diodes - Zener - Single - 1N825 1N825

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761300-1N825 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AA, DO-7, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Family Name: 1N825 Categories: Discrete Semiconductor Products Manufacturer Package: DO-7 Impedance (Maximum) (Zzt): 15 Ohm Introduction Date: April 16, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761300-1N825 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AA, DO-7, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Family Name: 1N825 Categories: Discrete Semiconductor Products Manufacturer Package: DO-7 Impedance (Maximum) (Zzt): 15 Ohm Introduction Date: April 16, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N825 - 761300-1N825 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N825
761300-1N825
Diodes - Zener - Single - 1N825 761300-1N825
Manufacturer: Microsemi Corporation Win Source Part Number: 761300-1N825 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: DO-204AA, DO-7, Axial Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Family Name: 1N825 Categories: Discrete Semiconductor Products Manufacturer Package: DO-7 Impedance (Maximum) (Zzt): 15 Ohm Introduction Date: April 16, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Microsemi Corporation
Win Source Part Number: 761300-1N825
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AA, DO-7, Axial
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Family Name: 1N825
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-7
Impedance (Maximum) (Zzt): 15 Ohm
Introduction Date: April 16, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 761300-1N825
Product Name Diodes - Zener - Single - 1N825
VZ 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B9V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
4 suppliers
Zener Diodes - 1659874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details