General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package, with a total power dissipation of up to 590 mW when mounted on a 1 cm² cathode pad, a wide working voltage range from 2.4 V to 75 V, and two tolerance series: ±2 % and approximately ±5 %.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode Single 16V 0.05µA 590mW 2-Pin SOD-123 T/R
Zener Diodes BZT52-B16/SOD123/SOD
DIODE ZENER 16V 590MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B16J | 554-BZT52-B16J | BZT52-B16J | BZT52-B16J | 28AK6917 |
| Product Name | Voltage regulator diodes | Zener Diode Single 16V 0.05µA 590mW 2-Pin SOD-123 T/R | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |