Micropac Industries, Inc. Mii Optocoupler JTX4N23A

Description
A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22A, 4N23A, and 4N24A differ from the 4N22, 4N23, and 4N24 only in that the collector of the transistor is isolated from the case. The 4N22A, 4N23A and 4N24A can be tested to customer specifications. Features: • Qualified to MIL-PRF-19500/486 • Collector is electrically isolated from the case • Overall current gain: 1.5 typical (4N24A) • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation
Description
A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22A, 4N23A, and 4N24A differ from the 4N22, 4N23, and 4N24 only in that the collector of the transistor is isolated from the case. The 4N22A, 4N23A and 4N24A can be tested to customer specifications. Features: • Qualified to MIL-PRF-19500/486 • Collector is electrically isolated from the case • Overall current gain: 1.5 typical (4N24A) • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optocoupler
JTX4N23A
Mii Optocoupler JTX4N23A
A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22A, 4N23A, and 4N24A differ from the 4N22, 4N23, and 4N24 only in that the collector of the transistor is isolated from the case. The 4N22A, 4N23A and 4N24A can be tested to customer specifications. Features: • Qualified to MIL-PRF-19500/486 • Collector is electrically isolated from the case • Overall current gain: 1.5 typical (4N24A) • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation

A Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed metal case. The 4N22A, 4N23A, and 4N24A differ from the 4N22, 4N23, and 4N24 only in that the collector of the transistor is isolated from the case. The 4N22A, 4N23A and 4N24A can be tested to customer specifications.

Features:
• Qualified to MIL-PRF-19500/486
• Collector is electrically isolated from the case
• Overall current gain: 1.5 typical (4N24A)
• Base lead provided for conventional transistor biasing
• Rugged package
• High gain, high voltage transistor
• +1kV electrical isolation

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number JTX4N23A
Product Name Mii Optocoupler
Input DC
Output Phototransistor
Approvals MIL-PRF-19500
Package Type TO-5
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler - OLS500 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 448-2EDF7268GXTMA1DKR-ND - DigiKey
Specs
Package Type 13-PowerVFDFN
Mounting Option Surface Mount
Isolation Voltage 1500 volts
View Details