Micron Technology, Inc. Interface - Interface - Specialized - TSI148-133ILY TSI148-133ILY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937679-TSI148-133ILY Features: Telecommunications Interface 456-PBGA (27x27) Package: 456-BBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDTTSI148 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001 Other Part Number: 2832-TSI148-133ILY, 800-2594, IDTTSI148-133ILY, IDTTSI148133ILY
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 937679-TSI148-133ILY Features: Telecommunications Interface 456-PBGA (27x27) Package: 456-BBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDTTSI148 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001 Other Part Number: 2832-TSI148-133ILY, 800-2594, IDTTSI148-133ILY, IDTTSI148133ILY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI148-133ILY - 937679-TSI148-133ILY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI148-133ILY
937679-TSI148-133ILY
Interface - Interface - Specialized - TSI148-133ILY 937679-TSI148-133ILY
Manufacturer: Renesas Electronics America Win Source Part Number: 937679-TSI148-133ILY Features: Telecommunications Interface 456-PBGA (27x27) Package: 456-BBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDTTSI148 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (27x27) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 HTSUS: 8542.39.0001 Other Part Number: 2832-TSI148-133ILY, 800-2594, IDTTSI148-133ILY, IDTTSI148133ILY

Manufacturer: Renesas Electronics America
Win Source Part Number: 937679-TSI148-133ILY
Features: Telecommunications Interface 456-PBGA (27x27)
Package: 456-BBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDTTSI148
Categories: Integrated Circuits (ICs)
Case / Package: 456-PBGA (27x27)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 40
HTSUS: 8542.39.0001
Other Part Number: 2832-TSI148-133ILY, 800-2594, IDTTSI148-133ILY, IDTTSI148133ILY

Buy Now
Interface Transceiver IC - 754-TSI148-133ILY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-TSI148-133ILY
Interface Transceiver IC 754-TSI148-133ILY
MICRO PERIPHERAL IC Product overview: TSI148-133ILY from Micron Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TSI148-133ILY can be used for catalog matching and distributor lookup.

MICRO PERIPHERAL IC Product overview: TSI148-133ILY from Micron Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TSI148-133ILY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 937679-TSI148-133ILY 754-TSI148-133ILY
Product Name Interface - Interface - Specialized - TSI148-133ILY Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Interface - Interface - Controllers - ADM7001ACT1 - 767952-ADM7001ACT1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers