Manufacturer: Intel
Win Source Part Number: 061444-PH28F320W18BE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (2M x 16)
Access Time: 60ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-VFBGA
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT PARALLEL 56VFBGA Product overview: PH28F320W18BE60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PH28F320W18BE60A
FLASH - NOR Memory IC 32Mbit Parallel 52 MHz 60 ns 56-VFBGA
IC FLASH 32MBIT PARALLEL 56VFBGA
IC FLASH 32MBIT PARALLEL 56VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 061444-PH28F320W18BE60A | 774-PH28F320W18BE60A | PH28F320W18BE60A | PH28F320W18BE60A | PH28F320W18BE60A |
| Product Name | Memory - Flash - PH28F320W18BE60A | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 60 ns | 60 ns | 60 ns | 60 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 56-VFBGA | Tray | |||
| Supply Voltage | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |