Micron Technology, Inc. 1.8V Memory IC and Storage Component PF38F5070M0Y0BEB

Description
Combo Mem 32Mx16 Flash + 16Mx16 LPSDRAM 1.8V 105-Pin SCSP T/R Product overview: PF38F5070M0Y0BEB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F5070M0Y0BE B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Combo Mem 32Mx16 Flash + 16Mx16 LPSDRAM 1.8V 105-Pin SCSP T/R Product overview: PF38F5070M0Y0BEB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F5070M0Y0BE B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 2020-PF38F5070M0Y0BEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
2020-PF38F5070M0Y0BEB
1.8V Memory IC and Storage Component 2020-PF38F5070M0Y0BEB
Combo Mem 32Mx16 Flash + 16Mx16 LPSDRAM 1.8V 105-Pin SCSP T/R Product overview: PF38F5070M0Y0BEB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F5070M0Y0BE B can be used for catalog matching and distributor lookup.

Combo Mem 32Mx16 Flash + 16Mx16 LPSDRAM 1.8V 105-Pin SCSP T/R Product overview: PF38F5070M0Y0BEB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F5070M0Y0BEB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - PF38F5070M0Y0BEB - 1209281-PF38F5070M0Y0BEB - Win Source Electronics
Laguna Hills, CA, United States
Memory - PF38F5070M0Y0BEB
1209281-PF38F5070M0Y0BEB
Memory - PF38F5070M0Y0BEB 1209281-PF38F5070M0Y0BEB
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209281-PF38F5070M0Y 0BEB Packaging: Tape and Reel Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209281-PF38F5070M0Y0BEB
Packaging: Tape and Reel
Operating Supply Voltage: 1.8 V
Number of Pins: 105
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-PF38F5070M0Y0BEB 1209281-PF38F5070M0Y0BEB
Product Name 1.8V Memory IC and Storage Component Memory - PF38F5070M0Y0BEB
Memory Category Flash; DRAM Chip Flash; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - Flash - RC28F128P33B85B - 891459-RC28F128P33B85B - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10)
View Details
2 suppliers