Micron Technology, Inc. Interface - Interface - I/O Expanders - PCA9554BBSHP PCA9554BBSHP

Description
Manufacturer: NXP Win Source Part Number: 888713-PCA9554BBSHP Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 8 Categories: Integrated Circuits (ICs) Case / Package: 16-HVQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0000
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 888713-PCA9554BBSHP Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 8 Categories: Integrated Circuits (ICs) Case / Package: 16-HVQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9554BBSHP - 888713-PCA9554BBSHP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9554BBSHP
888713-PCA9554BBSHP
Interface - Interface - I/O Expanders - PCA9554BBSHP 888713-PCA9554BBSHP
Manufacturer: NXP Win Source Part Number: 888713-PCA9554BBSHP Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 8 Categories: Integrated Circuits (ICs) Case / Package: 16-HVQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0000

Manufacturer: NXP
Win Source Part Number: 888713-PCA9554BBSHP
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 8
Categories: Integrated Circuits (ICs)
Case / Package: 16-HVQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888713-PCA9554BBSHP
Product Name Interface - Interface - I/O Expanders - PCA9554BBSHP
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers