Nexperia B.V. Octal buffer/line driver; 3-state 74HC241D,653

Description
The 74HC241; 74HCT241 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on 1OEor LOW on 2OE causes the associated outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT241 device features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC241: CMOS level For 74HCT241: TTL level Octal bus interface Non-inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Description
The 74HC241; 74HCT241 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on 1OEor LOW on 2OE causes the associated outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT241 device features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC241: CMOS level For 74HCT241: TTL level Octal bus interface Non-inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC241D is an octal buffer/line driver with 3-state outputs, housed in a SO20 package with a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS-level inputs, and has non-inverting outputs controlled by two active-high and active-low enable pins. The device complies with JESD8C and JESD7A standards, supports operation from -40 °C to +125 °C, and meets ESD protection requirements of ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM). Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. Total power dissipation is rated at 500 mW with derating of 12.3 mW/K above 109 °C.

Datasheet Summary
Powered by GS/AI

The 74HC241D is an octal buffer/line driver with 3-state outputs, housed in a SO20 package with a body width of 7.5 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS-level inputs, and has non-inverting outputs controlled by two active-high and active-low enable pins. The device complies with JESD8C and JESD7A standards, supports operation from -40 °C to +125 °C, and meets ESD protection requirements of ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM). Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. Total power dissipation is rated at 500 mW with derating of 12.3 mW/K above 109 °C.

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74HC241D,653 - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74HC241D,653
Octal buffer/line driver; 3-state 74HC241D,653
The 74HC241; 74HCT241 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on 1OEor LOW on 2OE causes the associated outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT241 device features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC241: CMOS level For 74HCT241: TTL level Octal bus interface Non-inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from −40 °C to +85 °C and −40 °C to +125 °C

The 74HC241; 74HCT241 is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on 1OEor LOW on 2OE causes the associated outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

The 74HCT241 device features reduced input threshold levels to allow interfacing to TTL logic levels.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC241: CMOS level
    • For 74HCT241: TTL level
  • Octal bus interface
  • Non-inverting 3-state outputs
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC241D,653 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HC/UH Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Bus Driver, HC/UH Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74HC241D,653 74HC241D,653
Product Name Octal buffer/line driver; 3-state
Device Type Buffer Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
 - 74CBTLVD3861BQ,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT815
View Details
Universal Bus Functions - 1727-2431-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
Line Interface ICs - 7757753P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer & Line Driver
Features RoHS
View Details