Manufacturer: Micron Technology Inc.
Win Source Part Number: 026406-PC28F256J3D95
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 95ns 64-EasyBGA (10x13)
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256J3D95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256J3D95A can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mbit Parallel 95 ns 64-EasyBGA (10x13)
IC FLASH 256MBIT PAR 64EASYBGA
IC FLASH 256MBIT PAR 64EASYBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 026406-PC28F256J3D95A | PC28F256J3D95A-ND | 774-PC28F256J3D95A | PC28F256J3D95A | PC28F256J3D95A | PC28F256J3D95A |
| Product Name | Memory - Flash - PC28F256J3D95A | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-EasyBGA (10x13) | 64-TBGA | BGA; Tray | BGA; 64-TBGA |