Infineon Technologies AG Flash Memory, 4Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies AM29LV040B-70JF

Description
FLASH MEMORY, 4MBIT, 70NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; Access Time:70nsRoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4MBIT, 70NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; Access Time:70nsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8765 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
69K8765
Flash Memory, 4Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies 69K8765
FLASH MEMORY, 4MBIT, 70NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; Access Time:70nsRoHS Compliant: Yes

FLASH MEMORY, 4MBIT, 70NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:-; Access Time:70nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 69K8765
Product Name Flash Memory, 4Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Ic, Flash, 32Mbit, Spi, 8Soic; Memory Size Cypress Infineon Technologies - 59T0075 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 32000 kbits
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details