Micron Technology, Inc. Memory PC28F00AM29EWHB TR

Description
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F00AM29EWHBTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)

FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)

Buy Now Datasheet
Memory - Flash - PC28F00AM29EWHB TR - 138115-PC28F00AM29EWHB TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F00AM29EWHB TR
138115-PC28F00AM29EWHB TR
Memory - Flash - PC28F00AM29EWHB TR 138115-PC28F00AM29EWHB TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 138115-PC28F00AM29EW HB TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 1Gb (128M x 8, 64M x 16) Access Time: 100ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 138115-PC28F00AM29EWHB TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F00AM29EWHB TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F00AM29EWHB TR
Memory IC and Storage Component 774-PC28F00AM29EWHB TR
IC FLASH 1GBIT PARALLEL 64FBGA Product overview: PC28F00AM29EWHB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AM29EWHB TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 64FBGA Product overview: PC28F00AM29EWHB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AM29EWHB TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F00AM29EWHB TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F00AM29EWHB TR
Integrated Circuits (ICs) - Memory - Memory PC28F00AM29EWHB TR
IC FLASH 1GBIT PARALLEL 64FBGA

IC FLASH 1GBIT PARALLEL 64FBGA

Supplier's Site
Memory - PC28F00AM29EWHB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 100 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 1Gbit Parallel 100 ns 64-FBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F00AM29EWHBTR-ND 138115-PC28F00AM29EWHB TR 774-PC28F00AM29EWHB TR PC28F00AM29EWHB TR PC28F00AM29EWHB TR PC28F00AM29EWHB TR
Product Name Memory Memory - Flash - PC28F00AM29EWHB TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-LBGA BGA; 64-FBGA (11x13) BGA; Tape & Reel (TR) BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 448-S25FL064P0XBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
Memory - S25FL129P0XMFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details