Micron Technology, Inc. Logic - Logic - Translators, Level Shifters - NVT2010BQ,118 NVT2010BQ,118

Description
Manufacturer: NXP Win Source Part Number: 887922-NVT2010BQ,118 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 10 Channel - 24-DHVQFN (5.5x3.5) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NVT20 Categories: Integrated Circuits (ICs) Case / Package: 24-DHVQFN (5.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 568-5298-6, NVT2010BQ118, 935292077118, 568-5298-1, 568-5298-2, 2832-NVT2010BQ,118-T R
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 887922-NVT2010BQ,118 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 10 Channel - 24-DHVQFN (5.5x3.5) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NVT20 Categories: Integrated Circuits (ICs) Case / Package: 24-DHVQFN (5.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 568-5298-6, NVT2010BQ118, 935292077118, 568-5298-1, 568-5298-2, 2832-NVT2010BQ,118-T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NVT2010BQ,118 - 887922-NVT2010BQ,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NVT2010BQ,118
887922-NVT2010BQ,118
Logic - Logic - Translators, Level Shifters - NVT2010BQ,118 887922-NVT2010BQ,118
Manufacturer: NXP Win Source Part Number: 887922-NVT2010BQ,118 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 10 Channel - 24-DHVQFN (5.5x3.5) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NVT20 Categories: Integrated Circuits (ICs) Case / Package: 24-DHVQFN (5.5x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 568-5298-6, NVT2010BQ118, 935292077118, 568-5298-1, 568-5298-2, 2832-NVT2010BQ,118-T R

Manufacturer: NXP
Win Source Part Number: 887922-NVT2010BQ,118
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 10 Channel - 24-DHVQFN (5.5x3.5)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NVT20
Categories: Integrated Circuits (ICs)
Case / Package: 24-DHVQFN (5.5x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 568-5298-6, NVT2010BQ118, 935292077118, 568-5298-1, 568-5298-2, 2832-NVT2010BQ,118-TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 887922-NVT2010BQ,118
Product Name Logic - Logic - Translators, Level Shifters - NVT2010BQ,118
Package Type Other; 24-DHVQFN (5.5x3.5)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HC166PW-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Translators, Level Shifters - 100ELT22M - 904919-100ELT22M - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details