Micron Technology, Inc. Memory - Flash - NANDA9W3N4BZBB5F NANDA9W3N4BZBB5F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081530-NANDA9W3N4BZ BB5F Mounting: SMD (SMT) Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081530-NANDA9W3N4BZ BB5F Mounting: SMD (SMT) Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NANDA9W3N4BZBB5F - 1081530-NANDA9W3N4BZBB5F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NANDA9W3N4BZBB5F
1081530-NANDA9W3N4BZBB5F
Memory - Flash - NANDA9W3N4BZBB5F 1081530-NANDA9W3N4BZBB5F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081530-NANDA9W3N4BZ BB5F Mounting: SMD (SMT) Categories: Flash Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081530-NANDA9W3N4BZBB5F
Mounting: SMD (SMT)
Categories: Flash
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
3.0V Memory IC and Storage Component - 774-NANDA9W3N4BZBB5F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0V Memory IC and Storage Component
774-NANDA9W3N4BZBB5F
3.0V Memory IC and Storage Component 774-NANDA9W3N4BZBB5F
128MX8/32MX16 Mcp Plastic Wireless Temp Pbf Tfbga 3.0V Product overview: NANDA9W3N4BZBB5F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.0V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NANDA9W3N4BZBB5F can be used for catalog matching and distributor lookup.

128MX8/32MX16 Mcp Plastic Wireless Temp Pbf Tfbga 3.0V Product overview: NANDA9W3N4BZBB5F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.0V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NANDA9W3N4BZBB5F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1081530-NANDA9W3N4BZBB5F 774-NANDA9W3N4BZBB5F
Product Name Memory - Flash - NANDA9W3N4BZBB5F 3.0V Memory IC and Storage Component
Package Type BGA; TFBGA TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 2161788 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers