Micron Technology, Inc. Memory IC and Storage Component NAND512W3A2SZA6F TR

Description
IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2SZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SZA6F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2SZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SZA6F TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-NAND512W3A2SZA6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND512W3A2SZA6F TR
Memory IC and Storage Component 774-NAND512W3A2SZA6F TR
IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2SZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SZA6F TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 63VFBGA Product overview: NAND512W3A2SZA6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SZA6F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - NAND512W3A2SZA6F TR - 790501-NAND512W3A2SZA6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND512W3A2SZA6F TR
790501-NAND512W3A2SZA6F TR
Memory - Flash - NAND512W3A2SZA6F TR 790501-NAND512W3A2SZA6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790501-NAND512W3A2SZ A6F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-TFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 50ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50ns Memory Interface: Parallel Manufacturer Package: 63-VFBGA (9x11) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790501-NAND512W3A2SZA6F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-TFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 50ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50ns
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND512W3A2SZA6F TR
Integrated Circuits (ICs) - Memory - Memory NAND512W3A2SZA6F TR
IC FLASH 512MBIT PAR 63VFBGA

IC FLASH 512MBIT PAR 63VFBGA

Supplier's Site
IC FLSH 512MBIT PARALLEL 63VFBGA

IC FLSH 512MBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Memory - NAND512W3A2SZA6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 63-VFBGA (9x11)

FLASH - NAND Memory IC 512Mbit Parallel 50 ns 63-VFBGA (9x11)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-NAND512W3A2SZA6F TR 790501-NAND512W3A2SZA6F TR NAND512W3A2SZA6F TR NAND512W3A2SZA6F TR NAND512W3A2SZA6F TR
Product Name Memory IC and Storage Component Memory - Flash - NAND512W3A2SZA6F TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 50 ns 50 ns 50 ns 50 ns
Cycle Time 50 ns 50 ns 50 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details