Micron Technology, Inc. Interface - Interface - CODECs - N681387YG N681387YG

Description
Manufacturer: Numonyx B.V Win Source Part Number: 747870-N681387YG Manufacturer Homepage: www.st.com Reference case: QFN48 Reference Date Code: 1508+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Numonyx B.V Win Source Part Number: 747870-N681387YG Manufacturer Homepage: www.st.com Reference case: QFN48 Reference Date Code: 1508+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - N681387YG - 747870-N681387YG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - N681387YG
747870-N681387YG
Interface - Interface - CODECs - N681387YG 747870-N681387YG
Manufacturer: Numonyx B.V Win Source Part Number: 747870-N681387YG Manufacturer Homepage: www.st.com Reference case: QFN48 Reference Date Code: 1508+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Numonyx B.V
Win Source Part Number: 747870-N681387YG
Manufacturer Homepage: www.st.com
Reference case: QFN48
Reference Date Code: 1508+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 747870-N681387YG
Product Name Interface - Interface - CODECs - N681387YG
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 360000 kbps
View Details