Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q512A11GSF40G

Description
IC FLASH 512MBIT SPI 108MHZ 16SO Product overview: N25Q512A11GSF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A11GSF40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512MBIT SPI 108MHZ 16SO Product overview: N25Q512A11GSF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A11GSF40G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108MHZ Memory IC and Storage Component - 774-N25Q512A11GSF40G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q512A11GSF40G
108MHZ Memory IC and Storage Component 774-N25Q512A11GSF40G
IC FLASH 512MBIT SPI 108MHZ 16SO Product overview: N25Q512A11GSF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A11GSF40G can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 108MHZ 16SO Product overview: N25Q512A11GSF40G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A11GSF40G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q512A11GSF40G - 790469-N25Q512A11GSF40G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q512A11GSF40G
790469-N25Q512A11GSF40G
Memory - Flash - N25Q512A11GSF40G 790469-N25Q512A11GSF40G
Manufacturer: Micron Technology Inc. Win Source Part Number: 790469-N25Q512A11GSF 40G Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 512Mb (128M x 4) Part Status: Obsolete(EOL) Family Name: N25Q512A11G Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOP2 Alternative Parts (Cross-Reference): S25FS512SAGMFV010; S25FS512SDSMFB013; S25FS512SDSMFV010; S25FS512SDSMFI013; Introduction Date: October 01, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790469-N25Q512A11GSF40G
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 512Mb (128M x 4)
Part Status: Obsolete(EOL)
Family Name: N25Q512A11G
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SOP2
Alternative Parts (Cross-Reference): S25FS512SAGMFV010; S25FS512SDSMFB013; S25FS512SDSMFV010; S25FS512SDSMFI013;
Introduction Date: October 01, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - N25Q512A11GSF40G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit SPI 108 MHz 16-SO

FLASH - NOR Memory IC 512Mbit SPI 108 MHz 16-SO

Buy Now
IC FLASH 512MBIT SPI 108MHZ 16SO

IC FLASH 512MBIT SPI 108MHZ 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q512A11GSF40G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q512A11GSF40G
Integrated Circuits (ICs) - Memory - Memory N25Q512A11GSF40G
IC FLASH 512MBIT SPI 108MHZ 16SO

IC FLASH 512MBIT SPI 108MHZ 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q512A11GSF40G 790469-N25Q512A11GSF40G N25Q512A11GSF40G N25Q512A11GSF40G N25Q512A11GSF40G
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q512A11GSF40G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - 28076665 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers