Micron Technology, Inc. 1.8V 1bit 2bit Memory IC and Storage Component N25Q256A11E1240F

Description
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R Product overview: N25Q256A11E1240F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11E1240F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R Product overview: N25Q256A11E1240F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11E1240F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V 1bit 2bit Memory IC and Storage Component - 774-N25Q256A11E1240F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 1bit 2bit Memory IC and Storage Component
774-N25Q256A11E1240F
1.8V 1bit 2bit Memory IC and Storage Component 774-N25Q256A11E1240F
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R Product overview: N25Q256A11E1240F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11E1240F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA T/R Product overview: N25Q256A11E1240F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11E1240F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q256A11E1240F - 962627-N25Q256A11E1240F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A11E1240F
962627-N25Q256A11E1240F
Memory - Flash - N25Q256A11E1240F 962627-N25Q256A11E1240F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962627-N25Q256A11E12 40F Packaging: Tape & Reel Voltage: 1.7 V Frequency: 108 MHz Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 8 ns Density: 256 Mb Sync/Async: Synchronous Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962627-N25Q256A11E1240F
Packaging: Tape & Reel
Voltage: 1.7 V
Frequency: 108 MHz
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 8 ns
Density: 256 Mb
Sync/Async: Synchronous
Number of Pins: 24
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q256A11E1240F 962627-N25Q256A11E1240F
Product Name 1.8V 1bit 2bit Memory IC and Storage Component Memory - Flash - N25Q256A11E1240F
Memory Category Flash; NOR Flash; NOR
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 256000 kbits 256000 kbits
Address Bus Width 1 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFV043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
 - MR28F010-90 - Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
6 suppliers