Rochester Electronics Integrated Circuits (ICs) - Memory MR28F010-90

Description
28F010 - 128K X 8 Flash, Mil Temp
Request a Quote Datasheet
Description
28F010 - 128K X 8 Flash, Mil Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MR28F010-90 - Rochester Electronics
Newburyport, MA, United States
28F010 - 128K X 8 Flash, Mil Temp

28F010 - 128K X 8 Flash, Mil Temp

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1007880-MR28F010-90 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1007880-MR28F010-90
Integrated Circuits (ICs) - Memory 1007880-MR28F010-90
Win Source Part Number: 1007880-MR28F010-90 Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Rochester Electronics, LLC Other Names: INTREIMR28F010-90,21 56-MR28F010-90 RoHS Status: RoHS non-compliant

Win Source Part Number: 1007880-MR28F010-90
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Rochester Electronics, LLC
Other Names: INTREIMR28F010-90,2156-MR28F010-90
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory IC and Storage Component - 774-MR28F010-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MR28F010-90
Memory IC and Storage Component 774-MR28F010-90
FLASH, 128KX8, 90NS, CQCC32 Product overview: MR28F010-90 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR28F010-90 can be used for catalog matching and distributor lookup.

FLASH, 128KX8, 90NS, CQCC32 Product overview: MR28F010-90 from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR28F010-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MR28F010-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MR28F010-90
Integrated Circuits (ICs) - Memory MR28F010-90
FLASH, 128KX8, 90NS, CQCC32

FLASH, 128KX8, 90NS, CQCC32

Supplier's Site
Memory - MR28F010-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
FLASH, 128KX8, 90NS, CQCC32

FLASH, 128KX8, 90NS, CQCC32

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR28F010-90 1007880-MR28F010-90 774-MR28F010-90 MR28F010-90 MR28F010-90 MR28F010-90
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details