Micron Technology, Inc. Memory N25Q128A13ESFA0F TR

Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1716-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SO

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SO

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q128A13ESFA0F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q128A13ESFA0F TR
108MHZ Memory IC and Storage Component 774-N25Q128A13ESFA0F TR
IC FLASH 128MBIT SPI 108MHZ 16SO Product overview: N25Q128A13ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESFA0F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 108MHZ 16SO Product overview: N25Q128A13ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESFA0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q128A13ESFA0F TR - 1081577-N25Q128A13ESFA0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13ESFA0F TR
1081577-N25Q128A13ESFA0F TR
Memory - Flash - N25Q128A13ESFA0F TR 1081577-N25Q128A13ESFA0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081577-N25Q128A13ES FA0F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081577-N25Q128A13ESFA0F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13ESFA0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13ESFA0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A13ESFA0F TR
IC FLASH 128MBIT SPI 108MHZ 16SO

IC FLASH 128MBIT SPI 108MHZ 16SO

Supplier's Site
IC FLASH 128MBIT SPI 108MHZ 16SO

IC FLASH 128MBIT SPI 108MHZ 16SO

Supplier's Site Datasheet
Memory - N25Q128A13ESFA0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SO

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1716-2-ND 774-N25Q128A13ESFA0F TR 1081577-N25Q128A13ESFA0F TR N25Q128A13ESFA0F TR N25Q128A13ESFA0F TR N25Q128A13ESFA0F TR
Product Name Memory 108MHZ Memory IC and Storage Component Memory - Flash - N25Q128A13ESFA0F TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tape & Reel (TR) SOP; 16-SOP2 SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 550115-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Flash - RC28F128P33B85B - 891459-RC28F128P33B85B - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (8x10)
View Details
2 suppliers