Micron Technology, Inc. Memory - Flash - N25Q128A13ESEC0F N25Q128A13ESEC0F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059788-N25Q128A13ESE C0F Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059788-N25Q128A13ESE C0F Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A13ESEC0F - 059788-N25Q128A13ESEC0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13ESEC0F
059788-N25Q128A13ESEC0F
Memory - Flash - N25Q128A13ESEC0F 059788-N25Q128A13ESEC0F
Manufacturer: Micron Technology Inc. Win Source Part Number: 059788-N25Q128A13ESE C0F Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059788-N25Q128A13ESEC0F
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
SOIC Memory IC and Storage Component - 774-N25Q128A13ESEC0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Memory IC and Storage Component
774-N25Q128A13ESEC0F
SOIC Memory IC and Storage Component 774-N25Q128A13ESEC0F
IC FLASH NOR 32MX4 SOIC Product overview: N25Q128A13ESEC0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESEC0F can be used for catalog matching and distributor lookup.

IC FLASH NOR 32MX4 SOIC Product overview: N25Q128A13ESEC0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESEC0F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 059788-N25Q128A13ESEC0F 774-N25Q128A13ESEC0F
Product Name Memory - Flash - N25Q128A13ESEC0F SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details