Micron Technology, Inc. Memory - Flash - N25Q064A13ESEDFF N25Q064A13ESEDFF

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989709-N25Q064A13ESE DFF Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 64 Mb Number of Pins: 8 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989709-N25Q064A13ESE DFF Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 64 Mb Number of Pins: 8 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A13ESEDFF - 989709-N25Q064A13ESEDFF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESEDFF
989709-N25Q064A13ESEDFF
Memory - Flash - N25Q064A13ESEDFF 989709-N25Q064A13ESEDFF
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989709-N25Q064A13ESE DFF Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 64 Mb Number of Pins: 8 Categories: Flash Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989709-N25Q064A13ESEDFF
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 7 ns
Density: 64 Mb
Number of Pins: 8
Categories: Flash
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V

Buy Now
1.8V 1bit 2bit SOIC Memory IC and Storage Component - 774-N25Q064A13ESEDFF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 1bit 2bit SOIC Memory IC and Storage Component
774-N25Q064A13ESEDFF
1.8V 1bit 2bit SOIC Memory IC and Storage Component 774-N25Q064A13ESEDFF
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R Product overview: N25Q064A13ESEDFF from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESEDFF can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R Product overview: N25Q064A13ESEDFF from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1bit, 2bit, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 1bit, 2bit, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESEDFF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 989709-N25Q064A13ESEDFF 774-N25Q064A13ESEDFF
Product Name Memory - Flash - N25Q064A13ESEDFF 1.8V 1bit 2bit SOIC Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - Flash - S25FL127SABBHIC00 - 932633-S25FL127SABBHIC00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers