Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1439772-MTFDDAK480MB
Manufacturer: Micron Technology Inc.
SSD 480GB 2.5 MLC SATA III 5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | MTFDDAK480MBB-1AE1ZABYY | MTFDDAK480MBB-1AE1ZABYY |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | Solid State Drive |
| Operating Temperature | 32 to 158 F (0 to 70 C) | |
| Capacity | 480 GB | |
| Transfer Rate | 0.3750 GB/sec |