Extreme Engineering Solutions, Inc. (X-ES) XMC NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology XPort6107

Description
The XPort6107 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) XMC module that provides 1 TB of storage. Its security features include AES-256 hardware encryption, where the encryption key can be purged in less than one second. In addition, the XPort6107 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6107 provides a high-performance, high-density, reliable memory solution. The card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6107 provides best-in-class performance with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates. The XPort6107 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6107 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features XMC x4 PCIe interface per VITA 42.3 1 TB capacity AES-256 hardware encryption, compliant with TCG Opal 2.0 Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second Up to 1.8 GB/s write performance Up to 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs P15 XMC Interface x4 PCI Express interface per VITA 42.3 Security AES-256 hardware encryption, compliant with TCG Opal 2.0 Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c Compliant (PCIe Gen 3.0) Configurable SLC or TLC technology 1 TB capacity Up to 1.8 GB/s write performance Up to 2 GB/s read performance End-to-end data protection Physical Characteristics XMC conduction-cooled form factor Dimensions: 143.75 mm x 74 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XPort6107 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) XMC module that provides 1 TB of storage. Its security features include AES-256 hardware encryption, where the encryption key can be purged in less than one second. In addition, the XPort6107 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6107 provides a high-performance, high-density, reliable memory solution. The card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6107 provides best-in-class performance with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates. The XPort6107 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6107 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features XMC x4 PCIe interface per VITA 42.3 1 TB capacity AES-256 hardware encryption, compliant with TCG Opal 2.0 Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second Up to 1.8 GB/s write performance Up to 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs P15 XMC Interface x4 PCI Express interface per VITA 42.3 Security AES-256 hardware encryption, compliant with TCG Opal 2.0 Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c Compliant (PCIe Gen 3.0) Configurable SLC or TLC technology 1 TB capacity Up to 1.8 GB/s write performance Up to 2 GB/s read performance End-to-end data protection Physical Characteristics XMC conduction-cooled form factor Dimensions: 143.75 mm x 74 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XMC NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology - XPort6107 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
XMC NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology
XPort6107
XMC NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology XPort6107
The XPort6107 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) XMC module that provides 1 TB of storage. Its security features include AES-256 hardware encryption, where the encryption key can be purged in less than one second. In addition, the XPort6107 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands. By utilizing solid-state NVM Express® technology, the XPort6107 provides a high-performance, high-density, reliable memory solution. The card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6107 provides best-in-class performance with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates. The XPort6107 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6107 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2. Features XMC x4 PCIe interface per VITA 42.3 1 TB capacity AES-256 hardware encryption, compliant with TCG Opal 2.0 Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Key erasure in less than one second Up to 1.8 GB/s write performance Up to 2 GB/s read performance Can be configured in SLC or TLC mode to optimize endurance or capacity Designed for extremely rugged environments Technical Specs P15 XMC Interface x4 PCI Express interface per VITA 42.3 Security AES-256 hardware encryption, compliant with TCG Opal 2.0 Support for multiple sanitization protocols Declassification via software control Key erasure in less than one second Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements Supported Sanitization Protocols Block erase Overwrite Crypto erase Storage Characteristics NVMe® 1.3c Compliant (PCIe Gen 3.0) Configurable SLC or TLC technology 1 TB capacity Up to 1.8 GB/s write performance Up to 2 GB/s read performance End-to-end data protection Physical Characteristics XMC conduction-cooled form factor Dimensions: 143.75 mm x 74 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XPort6107 is a secure self-encrypting drive (SED) / Solid-State Drive (SSD) XMC module that provides 1 TB of storage. Its security features include AES-256 hardware encryption, where the encryption key can be purged in less than one second. In addition, the XPort6107 supports sanitization protocols per the NVMe® specification, including block erase and overwrite. All of the sanitization protocols can be invoked via in-band software commands.

By utilizing solid-state NVM Express® technology, the XPort6107 provides a high-performance, high-density, reliable memory solution. The card yields 480 TB of write endurance in 100% TLC mode and 8,000 TB of write endurance in 100% SLC mode. The XPort6107 provides best-in-class performance with up to 1.8 GB/s sustained sequential write and up to 2 GB/s sustained sequential read rates.

The XPort6107 is intended for applications requiring secure data storage and is ideal for programs with demanding Anti-Tamper (AT) or Information Assurance (IA) requirements. The XPort6107 is capable of operating in the most rugged operating environments by utilizing directly soldered storage, rather than implementing a carrier-based approach for commercial storage form factors such as M.2.


Features

  • XMC x4 PCIe interface per VITA 42.3
  • 1 TB capacity
  • AES-256 hardware encryption, compliant with TCG Opal 2.0
  • Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements
  • Key erasure in less than one second
  • Up to 1.8 GB/s write performance
  • Up to 2 GB/s read performance
  • Can be configured in SLC or TLC mode to optimize endurance or capacity
  • Designed for extremely rugged environments

Technical Specs

P15 XMC Interface

  • x4 PCI Express interface per VITA 42.3

Security

  • AES-256 hardware encryption, compliant with TCG Opal 2.0
  • Support for multiple sanitization protocols
  • Declassification via software control
  • Key erasure in less than one second
  • Ideal for Anti-Tamper (AT) and Information Assurance (IA) requirements

Supported Sanitization Protocols

  • Block erase
  • Overwrite
  • Crypto erase

Storage Characteristics

  • NVMe® 1.3c Compliant (PCIe Gen 3.0)
  • Configurable SLC or TLC technology
  • 1 TB capacity
  • Up to 1.8 GB/s write performance
  • Up to 2 GB/s read performance
  • End-to-end data protection

Physical Characteristics

  • XMC conduction-cooled form factor
  • Dimensions: 143.75 mm x 74 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Storage Systems
Product Number XPort6107
Product Name XMC NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-1TDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
SD Cards - 2069278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdhc
View Details
V3 Cloud Computing Storage Systems - OceanStor 5300/5500/5600/5800 - Huawei Technologies Co., Ltd.
Specs
Mounting Options Free Standing
Capacity 150000 GB
View Details
mSATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface 52pin mSATA (MO-300)
Mounting Options Integrally Mounted
View Details