MM20F EMMC 512GBIT 153/196 LFBGA Product overview: MTFC64GBCAQTC-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GBCAQTC-WT
MM20F EMMC 512GBIT 153/196 LFBGA
MM20F EMMC 512GBIT 153/196 LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC64GBCAQTC-WT-ND | 774-MTFC64GBCAQTC-WT | MTFC64GBCAQTC-WT | MTFC64GBCAQTC-WT |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | |||
| Package Type | 153-LFBGA | BGA; Tray | ||
| Operating Temperature | -25 C (-13 F) | |||
| Density | 512000000 kbits |