Micron Technology, Inc. Memory MTFC32GASAONS-IT

Description
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 52MHz 153-TFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 52MHz 153-TFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MTFC32GASAONS-IT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 52MHz 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 256Gb (32G x 8) MMC 52MHz 153-TFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC32GASAONS-IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC32GASAONS-IT
Memory IC and Storage Component 774-MTFC32GASAONS-IT
IC FLASH 256GBIT MMC 153TFBGA Product overview: MTFC32GASAONS-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GASAONS-IT can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT MMC 153TFBGA Product overview: MTFC32GASAONS-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GASAONS-IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EMMC - MTFC32GASAONS-IT - 956455-MTFC32GASAONS-IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC32GASAONS-IT
956455-MTFC32GASAONS-IT
Memory - EMMC - MTFC32GASAONS-IT 956455-MTFC32GASAONS-IT
Win Source Part Number: 956455-MTFC32GASAONS -IT Series: * Categories: Memory

Win Source Part Number: 956455-MTFC32GASAONS-IT
Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC32GASAONS-IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC32GASAONS-IT
Integrated Circuits (ICs) - Memory - Memory MTFC32GASAONS-IT
IC FLASH 256GBIT MMC 153TFBGA

IC FLASH 256GBIT MMC 153TFBGA

Supplier's Site
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron - 80AH7136 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron
80AH7136
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron 80AH7136
FLASH MEMORY, AEC-Q100, 256GBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256GBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MTFC32GASAONS-IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Gbit MMC 52 MHz 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 256Gbit MMC 52 MHz 153-TFBGA (11.5x13)

Buy Now
USSD 256G

USSD 256G

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MTFC32GASAONS-IT-ND 774-MTFC32GASAONS-IT 956455-MTFC32GASAONS-IT MTFC32GASAONS-IT 80AH7136 MTFC32GASAONS-IT MTFC32GASAONS-IT
Product Name Memory Memory IC and Storage Component Memory - EMMC - MTFC32GASAONS-IT Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 153-TFBGA BGA; Tray TFBGA BGA; 153-TFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL164K0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers