Micron Technology, Inc. Memory MT53E768M32D4DT-046 AIT:E

Description
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53E768M32D4DT-046AIT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)

Buy Now Datasheet
Memory - DDR - MT53E768M32D4DT-046 AIT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E768M32D4DT-046 AIT:E
Memory - DDR - MT53E768M32D4DT-046 AIT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53E768M32D4DT-046 AIT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E768M32D4DT-046 AIT:E
2.133GHZ Memory IC and Storage Component 774-MT53E768M32D4DT-046 AIT:E
IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 046 AIT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT-046 AIT:E can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 24GBIT 2.133GHZ 200VFBGA

IC DRAM 24GBIT 2.133GHZ 200VFBGA

Supplier's Site
Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8455 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8455
Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8455
DRAM, 768M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 24GBIT 2.133GHZ 200VFBGA

IC DRAM 24GBIT 2.133GHZ 200VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E768M32D4DT-046 AIT:E
IC DRAM 24GBIT 2.133GHZ 200VFBGA

IC DRAM 24GBIT 2.133GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E768M32D4DT-046AIT:E-ND 774-MT53E768M32D4DT-046 AIT:E MT53E768M32D4DT-046 AIT:E 80AH8455 MT53E768M32D4DT-046 AIT:E MT53E768M32D4DT-046 AIT:E MT53E768M32D4DT-046 AIT:E
Product Name Memory Memory - DDR - MT53E768M32D4DT-046 AIT:E 2.133GHZ Memory IC and Storage Component Memory Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 200-VFBGA BGA; Tray 200-VFBGA VFBGA BGA BGA; 200-VFBGA
Access Time 3.5 ns
Density 24000000 kbits 24000000 kbits 24000000 kbits 24000000 kbits 24000000 kbits 24000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details