Micron Technology, Inc. Memory - SDRAM - MT40A1G8SA-062E:J MT40A1G8SA-062E:J

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11) Package: 78-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (7.5x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11) Package: 78-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (7.5x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A1G8SA-062E:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G8SA-062E:J
Memory - SDRAM - MT40A1G8SA-062E:J
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11) Package: 78-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (7.5x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)
Package: 78-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A1
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (7.5x11)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
Memory - MT40A1G8SA-062E:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A1G8SA-062E:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G8SA-062E:J
Memory IC and Storage Component 774-MT40A1G8SA-062E:J
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E: J can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron - 80AH7958 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron
80AH7958
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron 80AH7958
DRAM, 1G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

DRAM, 1G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT40A1G8SA-062E:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

Buy Now
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G8SA-062E:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G8SA-062E:J
Integrated Circuits (ICs) - Memory - Memory MT40A1G8SA-062E:J
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G8SA-062E:J-ND 774-MT40A1G8SA-062E:J 80AH7958 MT40A1G8SA-062E:J MT40A1G8SA-062E:J MT40A1G8SA-062E:J MT40A1G8SA-062E:J
Product Name Memory - SDRAM - MT40A1G8SA-062E:J Memory Memory IC and Storage Component Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR4; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (7.5x11) 78-TFBGA BGA; Tray TFBGA BGA; 78-TFBGA 78-TFBGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 78-TFBGA 1.14V ~ 1.26V
Access Time 19 ns 0.6250 ns 19 ns 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details