Micron Technology, Inc. Memory - SDRAM - MT40A1G4HX-093E:A MT40A1G4HX-093E:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR4 Operating Supply Voltage: 1.14 V ~ 1.26 V Memory Type: Volatile Memory Size: 4Gb (1G x 4) Part Status: Obsolete(EOL) Family Name: MT40A1G4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 1067MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x11.5) Alternative Parts (Cross-Reference): MT40A1G4RH-083E:B; Introduction Date: August 01, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR4 Operating Supply Voltage: 1.14 V ~ 1.26 V Memory Type: Volatile Memory Size: 4Gb (1G x 4) Part Status: Obsolete(EOL) Family Name: MT40A1G4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 1067MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x11.5) Alternative Parts (Cross-Reference): MT40A1G4RH-083E:B; Introduction Date: August 01, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A1G4HX-093E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G4HX-093E:A
Memory - SDRAM - MT40A1G4HX-093E:A
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR4 Operating Supply Voltage: 1.14 V ~ 1.26 V Memory Type: Volatile Memory Size: 4Gb (1G x 4) Part Status: Obsolete(EOL) Family Name: MT40A1G4 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 1067MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x11.5) Alternative Parts (Cross-Reference): MT40A1G4RH-083E:B; Introduction Date: August 01, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR4
Operating Supply Voltage: 1.14 V ~ 1.26 V
Memory Type: Volatile
Memory Size: 4Gb (1G x 4)
Part Status: Obsolete(EOL)
Family Name: MT40A1G4
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 1067MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (9x11.5)
Alternative Parts (Cross-Reference): MT40A1G4RH-083E:B;
Introduction Date: August 01, 2017
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A1G4HX-093E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G4HX-093E:A
Memory IC and Storage Component 774-MT40A1G4HX-093E:A
IC DRAM 4GBIT PAR 78FBGA Product overview: MT40A1G4HX-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G4HX-093E: A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT40A1G4HX-093E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G4HX-093E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT40A1G4HX-093E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.066GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.066GHz 78-FBGA (9x11.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT40A1G4HX-093E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.066 GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.066 GHz 78-FBGA (9x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G4HX-093E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G4HX-093E:A
Integrated Circuits (ICs) - Memory - Memory MT40A1G4HX-093E:A
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G4HX-093E:A MT40A1G4HX-093E:A-ND MT40A1G4HX-093E:A MT40A1G4HX-093E:A MT40A1G4HX-093E:A
Product Name Memory - SDRAM - MT40A1G4HX-093E:A Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.14 V ~ 1.26 V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-HYB18T512160AF-3.7 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 5962-8764814QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details