Micron Technology, Inc. Memory MT40A1G16TB-062E:F TR

Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.5GHz 19ns 96-FBGA (7.5x13)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.5GHz 19ns 96-FBGA (7.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT40A1G16TB-062E:FTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.5GHz 19ns 96-FBGA (7.5x13)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.5GHz 19ns 96-FBGA (7.5x13)

Buy Now Datasheet
MOD DRAM 16GBIT PARALLEL 96FBGA

MOD DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.5 GHz 19 ns 96-FBGA (7.5x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.5 GHz 19 ns 96-FBGA (7.5x13)

Buy Now
Integrated Circuits (ICs) - Memory - MT40A1G16TB-062E:F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G16TB-062E:F TR
Integrated Circuits (ICs) - Memory MT40A1G16TB-062E:F TR
MOD DRAM 16GBIT PARALLEL 96FBGA

MOD DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A1G16TB-062E:FTR-ND MT40A1G16TB-062E:F TR MT40A1G16TB-062E:F TR MT40A1G16TB-062E:F TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details