Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
IC FLASH 512GBIT PAR 132VBGA
FLASH MEMORY, 512GBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
FLASH - NAND (TLC) Memory IC 512Gbit Parallel 132-VBGA (12x18)
IC FLSH 512GBIT PARALLEL 132VBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F512G08EBHBFJ4-T:B | 80AH7812 | MT29F512G08EBHBFJ4-T:B | MT29F512G08EBHBFJ4-T:B | |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 512Gbit, 0 To 70Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash |
| Density | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits | |
| Supply Voltage | Surface Mount | 3.6V; 2.5V ~ 3.6V |