IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFABAWP:B
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Family Name: MT29F128G08C
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29F128G08CFABBWP-1
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MT29F128G08
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 128GBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 128Gbit Parallel 48-TSOP I
IC FLASH 128GBIT PARALLEL 48TSOP
IC FLASH 128GBIT PAR 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F128G08CFABAWP:B | MT29F128G08CFABAWP:B | MT29F128G08CFABAWP:B | MT29F128G08CFABAWP:B | MT29F128G08CFABAWP:B | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F128G08CFABAWP:B | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |