Rochester Electronics Memory - Unclassified Memory - IS25WQ020-JULE-TR IS25WQ020-JULE-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921597-IS25WQ020-JUL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-USON (2x3) Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921597-IS25WQ020-JUL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-USON (2x3) Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - IS25WQ020-JULE-TR - 921597-IS25WQ020-JULE-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - IS25WQ020-JULE-TR
921597-IS25WQ020-JULE-TR
Memory - Unclassified Memory - IS25WQ020-JULE-TR 921597-IS25WQ020-JULE-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921597-IS25WQ020-JUL E-TR Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-USON (2x3) Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921597-IS25WQ020-JULE-TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-USON (2x3)
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8542.32.0071

Buy Now Datasheet
IS25WQ020 - 2M-BIT 1.8V QUAD SER

IS25WQ020 - 2M-BIT 1.8V QUAD SER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 921597-IS25WQ020-JULE-TR IS25WQ020-JULE-TR
Product Name Memory - Unclassified Memory - IS25WQ020-JULE-TR Memory
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 315-1345-000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details