IC FLASH 256MBIT SPI 16SOP2 Product overview: MT25TL256BBA8ESF-0AA
IC FLASH 256MBIT SPI 16SOP2
IC FLASH 256MBIT SPI 16SOP2
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 16-SOP2
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 16-SOP2
IC FLASH 256MBIT SPI 16SOP2
IC FLASH 256MBIT SPI 16SOP2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT25TL256BBA8ESF-0AAT TR | 557-MT25TL256BBA8ESF-0AATTRCT-ND | MT25TL256BBA8ESF-0AAT TR | MT25TL256BBA8ESF-0AAT TR | MT25TL256BBA8ESF-0AAT TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 8.00E6 to 2.80E6 ns | 8.00E6 to 2.80E6 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Address Bus Width | 8 bits |