Micron Technology, Inc. Memory M45PE40-VMP6G

Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M45PE40-VMP6G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
75MHZ Memory IC and Storage Component - 774-M45PE40-VMP6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M45PE40-VMP6G
75MHZ Memory IC and Storage Component 774-M45PE40-VMP6G
IC FLASH 4MBIT SPI 75MHZ 8VDFPN Product overview: M45PE40-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE40-VMP6G can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8VDFPN Product overview: M45PE40-VMP6G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M45PE40-VMP6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M45PE40-VMP6G - 1065180-M45PE40-VMP6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M45PE40-VMP6G
1065180-M45PE40-VMP6G
Memory - Flash - M45PE40-VMP6G 1065180-M45PE40-VMP6G
Manufacturer: Micron Technology Inc. Win Source Part Number: 1065180-M45PE40-VMP6 G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VFQFPN (6x5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1065180-M45PE40-VMP6G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VFQFPN (6x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M45PE40-VMP6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M45PE40-VMP6G
Integrated Circuits (ICs) - Memory - Memory M45PE40-VMP6G
IC FLASH 4MBIT SPI 75MHZ 8VDFPN

IC FLASH 4MBIT SPI 75MHZ 8VDFPN

Supplier's Site
Memory - M45PE40-VMP6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Flash, 4Mbit, 25Mhz, Vdfpn-8; Flash Memory Type Numonyx - 93K7374 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mbit, 25Mhz, Vdfpn-8; Flash Memory Type Numonyx
93K7374
Flash, 4Mbit, 25Mhz, Vdfpn-8; Flash Memory Type Numonyx 93K7374
FLASH, 4MBIT, 25MHZ, VDFPN-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:VDFPN; No. of Pins:8Pins; Clock Frequency:25MHz; Access Time:- RoHS Compliant: Yes

FLASH, 4MBIT, 25MHZ, VDFPN-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Serial, SPI; Memory Case Style:VDFPN; No. of Pins:8Pins; Clock Frequency:25MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 4MBIT SPI 75MHZ 8VDFPN

IC FLASH 4MBIT SPI 75MHZ 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M45PE40-VMP6G-ND 774-M45PE40-VMP6G 1065180-M45PE40-VMP6G M45PE40-VMP6G M45PE40-VMP6G 93K7374 M45PE40-VMP6G
Product Name Memory 75MHZ Memory IC and Storage Component Memory - Flash - M45PE40-VMP6G Integrated Circuits (ICs) - Memory - Memory Memory Flash, 4Mbit, 25Mhz, Vdfpn-8; Flash Memory Type Numonyx Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-VDFN Exposed Pad Tray QFP; 8-VFQFPN (6x5) 8-VDFN Exposed Pad VDFPN
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - MR28F010-90 - Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
6 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - IS29GL01GS-11TFV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers