Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component M29W320EB70N6F

Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP T/R / IC FLASH 32MBIT 70NS 48TSOP Product overview: M29W320EB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70N6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP T/R / IC FLASH 32MBIT 70NS 48TSOP Product overview: M29W320EB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70N6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-M29W320EB70N6F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-M29W320EB70N6F
3V 3.3V Memory IC and Storage Component 774-M29W320EB70N6F
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP T/R / IC FLASH 32MBIT 70NS 48TSOP Product overview: M29W320EB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70N6F can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP T/R / IC FLASH 32MBIT 70NS 48TSOP Product overview: M29W320EB70N6F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W320EB70N6F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W320EB70N6F - 072875-M29W320EB70N6F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W320EB70N6F
072875-M29W320EB70N6F
Memory - Flash - M29W320EB70N6F 072875-M29W320EB70N6F
Manufacturer: Micron Technology Inc. Win Source Part Number: 072875-M29W320EB70N6 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Family Name: M29W320EB Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29JL032J60TFI210; S29GL032A11TFIR42; AT49BV322A-80TI; S29JL032J60TFI323; Introduction Date: November 16, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 072875-M29W320EB70N6F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Family Name: M29W320EB
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29JL032J60TFI210; S29GL032A11TFIR42; AT49BV322A-80TI; S29JL032J60TFI323;
Introduction Date: November 16, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M29W320EB70N6F 072875-M29W320EB70N6F
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - M29W320EB70N6F
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120201QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers