Micron Technology, Inc. Memory - Flash - M25P40-VMN6PBA M25P40-VMN6PBA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 206975-M25P40-VMN6PB A Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P40-VMN6TPB; M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 206975-M25P40-VMN6PB A Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P40-VMN6TPB; M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P40-VMN6PBA - 206975-M25P40-VMN6PBA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMN6PBA
206975-M25P40-VMN6PBA
Memory - Flash - M25P40-VMN6PBA 206975-M25P40-VMN6PBA
Manufacturer: Micron Technology Inc. Win Source Part Number: 206975-M25P40-VMN6PB A Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Alternative Parts (Cross-Reference): M25P40-VMN6TPB; M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 206975-M25P40-VMN6PBA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Alternative Parts (Cross-Reference): M25P40-VMN6TPB; M25P40-VMN6PBA; M25P40-VMN6TGBA; M25P40-VMN6TPBA;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M25P40-VMN6PBA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P40-VMN6PBA
75MHZ Memory IC and Storage Component 774-M25P40-VMN6PBA
IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25P40-VMN6PBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6PBA can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 75MHZ 8SO Product overview: M25P40-VMN6PBA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMN6PBA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M25P40-VMN6PBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMN6PBA
Integrated Circuits (ICs) - Memory - Memory M25P40-VMN6PBA
IC FLASH 4MBIT SPI 75MHZ 8SO

IC FLASH 4MBIT SPI 75MHZ 8SO

Supplier's Site
Memory - M25P40-VMN6PBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 4Mbit SPI 75 MHz 8-SO

Buy Now
IC FLASH 4MBIT SPI 75MHZ 8SO

IC FLASH 4MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
IC FLASH 4M SPI 75MHZ 8SO - 533-M25P40-VMN6PBA - Utmel Electronic Limited
Hong Kong, China
IC FLASH 4M SPI 75MHZ 8SO
533-M25P40-VMN6PBA
IC FLASH 4M SPI 75MHZ 8SO 533-M25P40-VMN6PBA
IC FLASH 4M SPI 75MHZ 8SO

IC FLASH 4M SPI 75MHZ 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 206975-M25P40-VMN6PBA M25P40-VMN6PBA-ND 774-M25P40-VMN6PBA M25P40-VMN6PBA M25P40-VMN6PBA M25P40-VMN6PBA 533-M25P40-VMN6PBA
Product Name Memory - Flash - M25P40-VMN6PBA Memory 75MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory IC FLASH 4M SPI 75MHZ 8SO
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 2.3 V ~ 3.6 V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V Surface Mount 3.6V; 2.3V ~ 3.6V 2.3V~3.6V
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 448-S25FL116K0XBHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers