Micron Technology, Inc. Memory - Flash - M25P16-VMN3TPB TR M25P16-VMN3TPB TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880546-M25P16-VMN3TP B TR Features: Memory IC 75 MHz Package: Reel - TR Part Status: Obsolete Family Name: M25P16 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M25P16-V-MN3TPBCT, -M25P16-V-MN3TPBTR, M25P16-VMN3TPB TR-ND, M25P16-VMN3TPB-ND, M25P16-VMN3TPBTR, 180480, -M25P16-V-MN3TPBCT-N D, M25P16-VMN3TPB, -M25P16-VMN3TPB
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 880546-M25P16-VMN3TP B TR Features: Memory IC 75 MHz Package: Reel - TR Part Status: Obsolete Family Name: M25P16 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M25P16-V-MN3TPBCT, -M25P16-V-MN3TPBTR, M25P16-VMN3TPB TR-ND, M25P16-VMN3TPB-ND, M25P16-VMN3TPBTR, 180480, -M25P16-V-MN3TPBCT-N D, M25P16-VMN3TPB, -M25P16-VMN3TPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P16-VMN3TPB TR - 880546-M25P16-VMN3TPB TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P16-VMN3TPB TR
880546-M25P16-VMN3TPB TR
Memory - Flash - M25P16-VMN3TPB TR 880546-M25P16-VMN3TPB TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 880546-M25P16-VMN3TP B TR Features: Memory IC 75 MHz Package: Reel - TR Part Status: Obsolete Family Name: M25P16 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -M25P16-V-MN3TPBCT, -M25P16-V-MN3TPBTR, M25P16-VMN3TPB TR-ND, M25P16-VMN3TPB-ND, M25P16-VMN3TPBTR, 180480, -M25P16-V-MN3TPBCT-N D, M25P16-VMN3TPB, -M25P16-VMN3TPB

Manufacturer: Micron Technology Inc.
Win Source Part Number: 880546-M25P16-VMN3TPB TR
Features: Memory IC 75 MHz
Package: Reel - TR
Part Status: Obsolete
Family Name: M25P16
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -M25P16-V-MN3TPBCT, -M25P16-V-MN3TPBTR, M25P16-VMN3TPB TR-ND, M25P16-VMN3TPB-ND, M25P16-VMN3TPBTR, 180480, -M25P16-V-MN3TPBCT-ND, M25P16-VMN3TPB, -M25P16-VMN3TPB

Buy Now Datasheet
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P16-VMN3TPB TR
75MHZ Memory IC and Storage Component 774-M25P16-VMN3TPB TR
IC FLASH 16MBIT SPI 75MHZ 8SO Product overview: M25P16-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMN3TPB TR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 75MHZ 8SO Product overview: M25P16-VMN3TPB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMN3TPB TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P16-VMN3TPBTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 75MHz 8-SO

Buy Now Datasheet
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site Datasheet
Memory - M25P16-VMN3TPB TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 16Mbit SPI 75 MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P16-VMN3TPB TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P16-VMN3TPB TR
Integrated Circuits (ICs) - Memory - Memory M25P16-VMN3TPB TR
IC FLASH 16MBIT SPI 75MHZ 8SO

IC FLASH 16MBIT SPI 75MHZ 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880546-M25P16-VMN3TPB TR 774-M25P16-VMN3TPB TR M25P16-VMN3TPBTR-ND M25P16-VMN3TPB TR M25P16-VMN3TPB TR M25P16-VMN3TPB TR
Product Name Memory - Flash - M25P16-VMN3TPB TR 75MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 1.50E7 to 5.00E6 ns 1.50E7 to 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFB013 - S25FL064LABNFB013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL132K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details