FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40MHz 105ns 56-TSOP
IC FLASH 512MBIT PAR 56TSOP Product overview: JS28F512P33BFD from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F512P33BFD can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1191772-JS28F512P33B
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 105ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 40MHz
Write Cycle Time - Word, Page: 105ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 28F512P33
Manufacturer Pack Quantity: 576
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
FLASH - NOR Memory IC 512Mbit Parallel 40 MHz 105 ns 56-TSOP
IC FLASH 512MBIT PAR 56TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | JS28F512P33BFD-ND | 774-JS28F512P33BFD | 1191772-JS28F512P33BFD | JS28F512P33BFD | JS28F512P33BFD | JS28F512P33BFD |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - JS28F512P33BFD | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | Tray | 56-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | -40degC ~ 85degC (TA) |