Manufacturer: Micron Technology Inc.
Win Source Part Number: 777699-JS28F00AM29EW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 110ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT PARALLEL 56TSOP Product overview: JS28F00AM29EWHB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS28F00AM29EWHB TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 110ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 56-TSOP
IC FLASH 1GBIT PARALLEL 56TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777699-JS28F00AM29EWHB TR | 774-JS28F00AM29EWHB TR | JS28F00AM29EWHBTR-ND | JS28F00AM29EWHB TR | JS28F00AM29EWHB TR | JS28F00AM29EWHB TR |
| Product Name | Memory - Flash - JS28F00AM29EWHB TR | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | ||
| Cycle Time | 110 ns | 110 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |