Texas Instruments Memory - Flash - TMS28F010A-12C4FML TMS28F010A-12C4FML

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030149-TMS28F010A-1 2C4FML Mounting: SMD (SMT) Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): TMS28F010A-12C4FMLTM S28F010A12C4FML; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030149-TMS28F010A-1 2C4FML Mounting: SMD (SMT) Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): TMS28F010A-12C4FMLTM S28F010A12C4FML; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TMS28F010A-12C4FML
1030149-TMS28F010A-12C4FML
Memory - Flash - TMS28F010A-12C4FML 1030149-TMS28F010A-12C4FML
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030149-TMS28F010A-1 2C4FML Mounting: SMD (SMT) Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): TMS28F010A-12C4FMLTM S28F010A12C4FML; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030149-TMS28F010A-12C4FML
Mounting: SMD (SMT)
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): TMS28F010A-12C4FMLTMS28F010A12C4FML;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Memory IC and Storage Component
774-TMS28F010A-12C4FML
12V Memory IC and Storage Component 774-TMS28F010A-12C4FML
128KX8 FLASH 12V PROM, 120ns Electrically-Erasabl e Product overview: TMS28F010A-12C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS28F010A-12C4F ML can be used for catalog matching and distributor lookup.

128KX8 FLASH 12V PROM, 120ns Electrically-Erasable Product overview: TMS28F010A-12C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS28F010A-12C4FML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1030149-TMS28F010A-12C4FML 774-TMS28F010A-12C4FML
Product Name Memory - Flash - TMS28F010A-12C4FML 12V Memory IC and Storage Component
Memory Category Flash Flash; PROM
Unlock Full Specs
to access all available technical data

Similar Products

Quad 128Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL127SABBHVC03 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type BGA; Tape & Reel (TR)
View Details
3 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details