Rochester Electronics Memory - SRAM - 71256SA20PZI 71256SA20PZI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857054-71256SA20PZI Features: Memory IC 20 ns Package: Bulk Family Name: IDT71256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857054-71256SA20PZI Features: Memory IC 20 ns Package: Bulk Family Name: IDT71256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71256SA20PZI
857054-71256SA20PZI
Memory - SRAM - 71256SA20PZI 857054-71256SA20PZI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 857054-71256SA20PZI Features: Memory IC 20 ns Package: Bulk Family Name: IDT71256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 857054-71256SA20PZI
Features: Memory IC 20 ns
Package: Bulk
Family Name: IDT71256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
SRAM 256K (32K X 8-BIT)

SRAM 256K (32K X 8-BIT)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 857054-71256SA20PZI 71256SA20PZI
Product Name Memory - SRAM - 71256SA20PZI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details