IC TELECOM INTERFACE 64QFN
Telecom IC Telecom Circuit 64-QFN (9x9)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZL88602LDG1 | ZL88602LDG1 | ZL88602LDG1 |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Sensor Interface | ||
| Supply Voltage | Other | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |