Microchip Technology, Inc. Telecom ZL50057GAG2

Description
Telecom IC Switch 272-PBGA (27x27)
Description
Telecom IC Switch 272-PBGA (27x27)
Datasheet
Datasheet Summary
Powered by GS/AI

The ZL50057GAG2 is a 12,288-channel digital switch designed for telecom applications, featuring non-blocking unidirectional switching capabilities. It supports multiple configurations, including 12,288-channel x 12,288-channel switching, as well as various combinations of Backplane and Local input/output streams. The device can handle data rates of 2.048 Mbps, 4.096 Mbps, 8.192 Mbps, and 16.384 Mbps, with a maximum of 32.768 Mbps in fixed allocations. This switch offers exceptional input clock jitter tolerance, with a delay of 17 ns for data rates up to 16 Mbps and 14 ns for 32 Mbps. It includes features such as per-stream channel and bit delay, constant throughput delay for frame integrity, and high impedance output control. The ZL50057GAG2 is compatible with both ST-BUS and GCI-Bus operations and supports a non-multiplexed Motorola microprocessor interface for configuration and control. Applications for this device include central office switches, media gateways, access concentrators, and scalable TDM-based architectures. The ZL50057GAG2 is packaged in a 272-ball PBGA format, making it suitable for integration into various telecom systems.

Datasheet Summary
Powered by GS/AI

The ZL50057GAG2 is a 12,288-channel digital switch designed for telecom applications, featuring non-blocking unidirectional switching capabilities. It supports multiple configurations, including 12,288-channel x 12,288-channel switching, as well as various combinations of Backplane and Local input/output streams. The device can handle data rates of 2.048 Mbps, 4.096 Mbps, 8.192 Mbps, and 16.384 Mbps, with a maximum of 32.768 Mbps in fixed allocations. This switch offers exceptional input clock jitter tolerance, with a delay of 17 ns for data rates up to 16 Mbps and 14 ns for 32 Mbps. It includes features such as per-stream channel and bit delay, constant throughput delay for frame integrity, and high impedance output control. The ZL50057GAG2 is compatible with both ST-BUS and GCI-Bus operations and supports a non-multiplexed Motorola microprocessor interface for configuration and control. Applications for this device include central office switches, media gateways, access concentrators, and scalable TDM-based architectures. The ZL50057GAG2 is packaged in a 272-ball PBGA format, making it suitable for integration into various telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Telecom - ZL50057GAG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch 272-PBGA (27x27)

Telecom IC Switch 272-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number ZL50057GAG2
Product Name Telecom
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers